Anatech Electronics, Inc. 400 MHz LC High Pass Filter AE400H9892

Description
400 MHz LC High Pass Filter
Request a Quote
Description
400 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC High Pass Filter - AE400H9892 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC High Pass Filter
AE400H9892
400 MHz LC High Pass Filter AE400H9892
400 MHz LC High Pass Filter

400 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400H9892
Product Name 400 MHz LC High Pass Filter
Filter Type High Pass
Fc 400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2750 MHz Suspended Stripline High pass Filter - AE2750SSH6588 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2750 MHz
Insertion Loss 1.5 dB
View Details
11000 MHz Suspended Stripline High pass Filter - AE11000SSH6607 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 11000 MHz
Insertion Loss 2 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details