Anatech Electronics, Inc. 2750 MHz Suspended Stripline High pass Filter AE2750SSH6588

Description
2750 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2750 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2750 MHz Suspended Stripline High pass Filter - AE2750SSH6588 - Anatech Electronics, Inc.
Garfield, NJ, United States
2750 MHz Suspended Stripline High pass Filter
AE2750SSH6588
2750 MHz Suspended Stripline High pass Filter AE2750SSH6588
2750 MHz Suspended Stripline High pass Filter

2750 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2750SSH6588
Product Name 2750 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2750 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
136 MHz LC Highpass Filter - AE136H9874 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 136 MHz
Insertion Loss 1 dB
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details