Anatech Electronics, Inc. 4000 MHz Suspended Stripline High pass Filter AE4000SSH6593

Description
4000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
4000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4000 MHz Suspended Stripline High pass Filter - AE4000SSH6593 - Anatech Electronics, Inc.
Garfield, NJ, United States
4000 MHz Suspended Stripline High pass Filter
AE4000SSH6593
4000 MHz Suspended Stripline High pass Filter AE4000SSH6593
4000 MHz Suspended Stripline High pass Filter

4000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4000SSH6593
Product Name 4000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 4000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
55 MHz LC Highpass Filter - AE55H9757 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 55 MHz
Insertion Loss 1 dB
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details