Anatech Electronics, Inc. 500 MHz High Pass Filter AE500H9935

Description
500 MHz High Pass Filter
Request a Quote
Description
500 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz High Pass Filter - AE500H9935 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz High Pass Filter
AE500H9935
500 MHz High Pass Filter AE500H9935
500 MHz High Pass Filter

500 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE500H9935
Product Name 500 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
2400 MHz Highpass Filter - AE2400H9909 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 2400 MHz
Insertion Loss 1 dB
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
3300 MHz Absorptive High Pass Filter - AE3300LH9949-A - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3300 MHz
View Details