Anatech Electronics, Inc.
0-4 GHz Lowpass Filter
AE4000L9095
Description
0-4 GHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
0-4 GHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE4000L9095 |
|
Product Name
|
0-4 GHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
4000 MHz
|
|
Insertion Loss
|
1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
4881 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
1250 MHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5550 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details