Anatech Electronics, Inc. 7 MHz LC Lowpass Filter AE7LL9352

Description
7 MHz LC Lowpass Filter
Request a Quote
Description
7 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7 MHz LC Lowpass Filter - AE7LL9352 - Anatech Electronics, Inc.
Garfield, NJ, United States
7 MHz LC Lowpass Filter
AE7LL9352
7 MHz LC Lowpass Filter AE7LL9352
7 MHz LC Lowpass Filter

7 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7LL9352
Product Name 7 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B628 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
43 MHz Low Pass Filter - AE43L9259 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 43 MHz
Insertion Loss 0.5000 dB
View Details
1100 MHz Low Pass Filter - AE1100L9287 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1100 MHz
Insertion Loss 0.3000 dB
View Details