Anatech Electronics, Inc. 3500 MHz Waveguide Band Stop Filter AE3500WN2350

Description
3500 MHz Waveguide Band Stop Filter
Request a Quote
Description
3500 MHz Waveguide Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Waveguide Band Stop Filter - AE3500WN2350 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Waveguide Band Stop Filter
AE3500WN2350
3500 MHz Waveguide Band Stop Filter AE3500WN2350
3500 MHz Waveguide Band Stop Filter

3500 MHz Waveguide Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500WN2350
Product Name 3500 MHz Waveguide Band Stop Filter
Filter Type Band Reject
Fc 3500 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
17690 KHz LC Band Stop Filter - AE17690KLN2281 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 17.69 MHz
Package Type SMA F connectors
View Details
2310 MHz Waveguide Band stop Filter - AE2310WN2224 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2310 MHz
Bandwidth 10000 kHz
View Details
3500 MHz Cavity Notch Filter - AE3500N2286 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 3500 MHz
View Details