Anatech Electronics, Inc. 3840 MHz Waveguide Band Stop Filter AE3840WN2349

Description
3840 MHz Waveguide Band Stop Filter
Request a Quote
Description
3840 MHz Waveguide Band Stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3840 MHz Waveguide Band Stop Filter - AE3840WN2349 - Anatech Electronics, Inc.
Garfield, NJ, United States
3840 MHz Waveguide Band Stop Filter
AE3840WN2349
3840 MHz Waveguide Band Stop Filter AE3840WN2349
3840 MHz Waveguide Band Stop Filter

3840 MHz Waveguide Band Stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3840WN2349
Product Name 3840 MHz Waveguide Band Stop Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
1565 – 1585 MHz Cavity Notch/Band Stop Filter - AE1565N2322 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Return Loss 0.5000 dB
Package Type Connectorized
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
225.25 MHz Bandstop/Notch Filter - AE225N2343 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 225 MHz
Return Loss 14 dB
View Details