Anatech Electronics, Inc. 3800 MHz Cavity Bandstop/Notch Filter AE3800N2252

Description
3800 MHz Cavity Bandstop/Notch Filter
Request a Quote
Description
3800 MHz Cavity Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3800 MHz Cavity Bandstop/Notch Filter - AE3800N2252 - Anatech Electronics, Inc.
Garfield, NJ, United States
3800 MHz Cavity Bandstop/Notch Filter
AE3800N2252
3800 MHz Cavity Bandstop/Notch Filter AE3800N2252
3800 MHz Cavity Bandstop/Notch Filter

3800 MHz Cavity Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3800N2252
Product Name 3800 MHz Cavity Bandstop/Notch Filter
Filter Type Band Reject
Fc 3800 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

30 MHz Bandstop/Notch Filter - AE30NS2055 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 30 MHz
Bandwidth 2000 kHz
View Details
915 MHz Waveguide Band stop Filter - AE915WN2271 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 915 MHz
Bandwidth 26000 kHz
View Details
1745 MHz Waveguide Band stop Filter - AE1745WN2252 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1745 MHz
Bandwidth 70000 kHz
View Details
5500 MHz Waveguide Band stop Filter - AE5500WN2228 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5500 MHz
Bandwidth 700000 kHz
View Details