Anatech Electronics, Inc. 1745 MHz Waveguide Band stop Filter AE1745WN2252

Description
1745 MHz Waveguide Band stop Filter
Request a Quote
Description
1745 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1745 MHz Waveguide Band stop Filter - AE1745WN2252 - Anatech Electronics, Inc.
Garfield, NJ, United States
1745 MHz Waveguide Band stop Filter
AE1745WN2252
1745 MHz Waveguide Band stop Filter AE1745WN2252
1745 MHz Waveguide Band stop Filter

1745 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1745WN2252
Product Name 1745 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1745 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1842 MHz Waveguide Band stop Filter - AE1842WN2234 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
1880 MHz Waveguide Band stop Filter - AE1880WN2265 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1880 MHz
Bandwidth 60000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter with N(F)/N(M) connectors - AB2436B479-NFNM - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details