Anatech Electronics, Inc. 5500 MHz Waveguide Band stop Filter AE5500WN2228

Description
5500 MHz Waveguide Band stop Filter
Request a Quote
Description
5500 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5500 MHz Waveguide Band stop Filter - AE5500WN2228 - Anatech Electronics, Inc.
Garfield, NJ, United States
5500 MHz Waveguide Band stop Filter
AE5500WN2228
5500 MHz Waveguide Band stop Filter AE5500WN2228
5500 MHz Waveguide Band stop Filter

5500 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5500WN2228
Product Name 5500 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 5500 MHz
Bandwidth 700000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2031-2081 MHz Cavity Notch/Band Stop Filter - AE2060N2323 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 2060 MHz
Return Loss 0.5000 dB
View Details