Anatech Electronics, Inc. 400 MHz LC Lowpass Filter AE400L8685

Description
400 MHz LC Lowpass Filter
Request a Quote
Description
400 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Lowpass Filter - AE400L8685 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Lowpass Filter
AE400L8685
400 MHz LC Lowpass Filter AE400L8685
400 MHz LC Lowpass Filter

400 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L8685
Product Name 400 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
15 MHz Low Pass Filter - AE15L9171 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
View Details
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors - LPH-1800-N - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 0.7000 dB
View Details