Anatech Electronics, Inc. 320 MHz LC Low Pass Filter AE320L9200

Description
320 MHz LC Low Pass Filter
Request a Quote
Description
320 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
320 MHz LC Low Pass Filter - AE320L9200 - Anatech Electronics, Inc.
Garfield, NJ, United States
320 MHz LC Low Pass Filter
AE320L9200
320 MHz LC Low Pass Filter AE320L9200
320 MHz LC Low Pass Filter

320 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE320L9200
Product Name 320 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 320 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Lowpass Filter - AM3430L251 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 3430 MHz
Insertion Loss 2 dB
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details