Anatech Electronics, Inc. 0-2820 MHz Lowpass Filter - RoHS Compliant AE2820L8859-RS

Description
0-2820 MHz Lowpass Filter - RoHS Compliant
Request a Quote
Description
0-2820 MHz Lowpass Filter - RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0-2820 MHz Lowpass Filter - RoHS Compliant - AE2820L8859-RS - Anatech Electronics, Inc.
Garfield, NJ, United States
0-2820 MHz Lowpass Filter - RoHS Compliant
AE2820L8859-RS
0-2820 MHz Lowpass Filter - RoHS Compliant AE2820L8859-RS
0-2820 MHz Lowpass Filter - RoHS Compliant

0-2820 MHz Lowpass Filter - RoHS Compliant

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2820L8859-RS
Product Name 0-2820 MHz Lowpass Filter - RoHS Compliant
Filter Type Low Pass
Fc 2820 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details