Anatech Electronics, Inc.
3800 MHz Low Pass Filter
AE3800L9172
Description
3800 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
3800 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE3800L9172 |
|
Product Name
|
3800 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
3800 MHz
|
|
Insertion Loss
|
1.25 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4512 MHz
Bandwidth
225000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3388 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
600000 kHz
View Details