Anatech Electronics, Inc. 400 MHz LC Lowpass Filter AE400L9068

Description
400 MHz LC Lowpass Filter
Request a Quote
Description
400 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
400 MHz LC Lowpass Filter - AE400L9068 - Anatech Electronics, Inc.
Garfield, NJ, United States
400 MHz LC Lowpass Filter
AE400L9068
400 MHz LC Lowpass Filter AE400L9068
400 MHz LC Lowpass Filter

400 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE400L9068
Product Name 400 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

20000 MHz Suspended Stripline Low Pass Filter - AE20000SSL1025 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 20000 MHz
Insertion Loss 1 to 3 dB
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details