Anatech Electronics, Inc. 3750 MHz Suspended Stripline High pass Filter AE3750SSH6554

Description
3750 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3750 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3750 MHz Suspended Stripline High pass Filter - AE3750SSH6554 - Anatech Electronics, Inc.
Garfield, NJ, United States
3750 MHz Suspended Stripline High pass Filter
AE3750SSH6554
3750 MHz Suspended Stripline High pass Filter AE3750SSH6554
3750 MHz Suspended Stripline High pass Filter

3750 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3750SSH6554
Product Name 3750 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3750 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details