Anatech Electronics, Inc. 3500 MHz Suspended Stripline High pass Filter AE3500SSH6591

Description
3500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Suspended Stripline High pass Filter - AE3500SSH6591 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Suspended Stripline High pass Filter
AE3500SSH6591
3500 MHz Suspended Stripline High pass Filter AE3500SSH6591
3500 MHz Suspended Stripline High pass Filter

3500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500SSH6591
Product Name 3500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

54 MHz Highpass filter - AE54H9846 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 54 MHz
Insertion Loss 2 dB
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B707 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 20000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Suspended Stripline High pass Filter - AE5000SSH6557 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 5000 MHz
Insertion Loss 2 dB
View Details