Anatech Electronics, Inc. 3500 MHz Cavity Notch Filter AE3500N2286

Description
3500 MHz Cavity Notch Filter
Request a Quote
Description
3500 MHz Cavity Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz Cavity Notch Filter - AE3500N2286 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz Cavity Notch Filter
AE3500N2286
3500 MHz Cavity Notch Filter AE3500N2286
3500 MHz Cavity Notch Filter

3500 MHz Cavity Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3500N2286
Product Name 3500 MHz Cavity Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
1492 MHz Waveguide Band stop Filter - AE1492WN2254 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1492 MHz
Bandwidth 35000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B697 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details