Anatech Electronics, Inc. 1492 MHz Waveguide Band stop Filter AE1492WN2254

Description
1492 MHz Waveguide Band stop Filter
Request a Quote
Description
1492 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1492 MHz Waveguide Band stop Filter - AE1492WN2254 - Anatech Electronics, Inc.
Garfield, NJ, United States
1492 MHz Waveguide Band stop Filter
AE1492WN2254
1492 MHz Waveguide Band stop Filter AE1492WN2254
1492 MHz Waveguide Band stop Filter

1492 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1492WN2254
Product Name 1492 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 1492 MHz
Bandwidth 35000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
13750 MHz Cavity Band Pass Filter - AB13750B1261 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.54E7 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details