Anatech Electronics, Inc. 343 MHz Notch Filter AE343NS2160

Description
343 MHz Notch Filter
Request a Quote
Description
343 MHz Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
343 MHz Notch Filter - AE343NS2160 - Anatech Electronics, Inc.
Garfield, NJ, United States
343 MHz Notch Filter
AE343NS2160
343 MHz Notch Filter AE343NS2160
343 MHz Notch Filter

343 MHz Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE343NS2160
Product Name 343 MHz Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5487 MHz Waveguide Band stop Filter - AE5487WN2277 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5487 MHz
Bandwidth 615000 kHz
View Details
907 MHz Waveguide Band stop Filter - AE907WN2241 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 907 MHz
Bandwidth 15000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
188 MHz Bandstop/Notch Filter - AE188NS2047 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 188 MHz
Return Loss 14 dB
View Details