Anatech Electronics, Inc. 188 MHz Bandstop/Notch Filter AE188NS2047

Description
188 MHz Bandstop/Notch Filter
Request a Quote
Description
188 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
188 MHz Bandstop/Notch Filter - AE188NS2047 - Anatech Electronics, Inc.
Garfield, NJ, United States
188 MHz Bandstop/Notch Filter
AE188NS2047
188 MHz Bandstop/Notch Filter AE188NS2047
188 MHz Bandstop/Notch Filter

188 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE188NS2047
Product Name 188 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
113 MHz Bandstop/Notch Filter with SMA (Female) connectors - AE113NS2186-S - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 113 MHz
Bandwidth 10000 kHz
View Details