Anatech Electronics, Inc. 5487 MHz Waveguide Band stop Filter AE5487WN2277

Description
5487 MHz Waveguide Band stop Filter
Request a Quote
Description
5487 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5487 MHz Waveguide Band stop Filter - AE5487WN2277 - Anatech Electronics, Inc.
Garfield, NJ, United States
5487 MHz Waveguide Band stop Filter
AE5487WN2277
5487 MHz Waveguide Band stop Filter AE5487WN2277
5487 MHz Waveguide Band stop Filter

5487 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE5487WN2277
Product Name 5487 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 5487 MHz
Bandwidth 615000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
1920-1980 MHz Cavity Band Stop Filter - AE1950N2222 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 70 C (-4 to 158 F)
Fc 1920 to 1980 MHz
View Details
1747 MHz Cavity Band Pass Filter with N-type Connectors - AB1747B850-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details