Anatech Electronics, Inc. 907 MHz Waveguide Band stop Filter AE907WN2241

Description
907 MHz Waveguide Band stop Filter
Request a Quote
Description
907 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
907 MHz Waveguide Band stop Filter - AE907WN2241 - Anatech Electronics, Inc.
Garfield, NJ, United States
907 MHz Waveguide Band stop Filter
AE907WN2241
907 MHz Waveguide Band stop Filter AE907WN2241
907 MHz Waveguide Band stop Filter

907 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE907WN2241
Product Name 907 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 907 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

90 MHz Crystal Bandstop Filter - AM90CR213 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 90 MHz
View Details
GSM Notch Filter - AS466N320 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 466 MHz
Bandwidth 772000 kHz
View Details
5 MHz Crystal Notch Filter - AS5CN802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass; Band Reject
Filter Design Crystal Filter
Fc 5 MHz
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details