Anatech Electronics, Inc. 337.775 MHz LC Notch Filter AE337N2227

Description
337.775 MHz LC Notch Filter
Request a Quote
Description
337.775 MHz LC Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
337.775 MHz LC Notch Filter - AE337N2227 - Anatech Electronics, Inc.
Garfield, NJ, United States
337.775 MHz LC Notch Filter
AE337N2227
337.775 MHz LC Notch Filter AE337N2227
337.775 MHz LC Notch Filter

337.775 MHz LC Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE337N2227
Product Name 337.775 MHz LC Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1905 MHz Waveguide Band stop Filter - AE1905WN2222 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 1905 MHz
Bandwidth 50000 kHz
View Details
483.100 MHz LC Bandstop/Notch Filter - AE483N2256 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 483 MHz
Bandwidth 1000 kHz
View Details