Anatech Electronics, Inc. 333.25 MHz Bandstop/Notch Filter AE333N2344

Description
333.25 MHz Bandstop/Notch Filter
Request a Quote
Description
333.25 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
333.25 MHz Bandstop/Notch Filter - AE333N2344 - Anatech Electronics, Inc.
Garfield, NJ, United States
333.25 MHz Bandstop/Notch Filter
AE333N2344
333.25 MHz Bandstop/Notch Filter AE333N2344
333.25 MHz Bandstop/Notch Filter

333.25 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE333N2344
Product Name 333.25 MHz Bandstop/Notch Filter
Filter Type Band Reject
Unlock Full Specs
to access all available technical data

Similar Products

5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
GSM Band / 925-960 MHz LC Band Notch / Band Stop Filter for Outdoor - AE942N2242-O - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 942 MHz
Bandwidth 34800 kHz
View Details
480MHz LC Band Stop notch Filters - AE480NS2143 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 480 MHz
Bandwidth 6000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details