Anatech Electronics, Inc. 930 MHz LC Lowpass Filter AE930L8812

Description
930 MHz LC Lowpass Filter
Request a Quote
Description
930 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
930 MHz LC Lowpass Filter - AE930L8812 - Anatech Electronics, Inc.
Garfield, NJ, United States
930 MHz LC Lowpass Filter
AE930L8812
930 MHz LC Lowpass Filter AE930L8812
930 MHz LC Lowpass Filter

930 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE930L8812
Product Name 930 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 930 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

400-2500 MHz Lowpass Filter - AE2500L8901 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2500 MHz
Insertion Loss 1 dB
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details
1000 MHz Suspended Stripline Low Pass Filter - AE1000SSL1032 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 to 1.5 dB
View Details
6000 MHz LC Low Pass Filter - AE6000LL9317 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Package Type Connectorized
View Details