Anatech Electronics, Inc. 3300 - 5700 MHz Absorptive High Pass Filter AE3300LH9943-A

Description
3300 - 5700 MHz Absorptive High Pass Filter
Request a Quote
Description
3300 - 5700 MHz Absorptive High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3300 - 5700 MHz Absorptive High Pass Filter - AE3300LH9943-A - Anatech Electronics, Inc.
Garfield, NJ, United States
3300 - 5700 MHz Absorptive High Pass Filter
AE3300LH9943-A
3300 - 5700 MHz Absorptive High Pass Filter AE3300LH9943-A
3300 - 5700 MHz Absorptive High Pass Filter

3300 - 5700 MHz Absorptive High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3300LH9943-A
Product Name 3300 - 5700 MHz Absorptive High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
11000 MHz Suspended Stripline High pass Filter - AE11000SSH6608 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 11000 MHz
Insertion Loss 2 dB
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details