Anatech Electronics, Inc. 3200 MHz High Pass Filter AE3200H9925

Description
3200 MHz High Pass Filter
Request a Quote
Description
3200 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3200 MHz High Pass Filter - AE3200H9925 - Anatech Electronics, Inc.
Garfield, NJ, United States
3200 MHz High Pass Filter
AE3200H9925
3200 MHz High Pass Filter AE3200H9925
3200 MHz High Pass Filter

3200 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3200H9925
Product Name 3200 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
170 MHz Cavity Band Pass Filter - AB170B1181 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 170 MHz
Bandwidth 8000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details
250 MHz High Pass Filter - AE250H9883 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 250 MHz
Insertion Loss 0.6000 dB
View Details