Anatech Electronics, Inc. 250 MHz High Pass Filter AE250H9883

Description
250 MHz High Pass Filter
Request a Quote
Description
250 MHz High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
250 MHz High Pass Filter - AE250H9883 - Anatech Electronics, Inc.
Garfield, NJ, United States
250 MHz High Pass Filter
AE250H9883
250 MHz High Pass Filter AE250H9883
250 MHz High Pass Filter

250 MHz High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE250H9883
Product Name 250 MHz High Pass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details