Anatech Electronics, Inc. 2000 MHz LC Lowpass Filter AE2000L8872

Description
2000 MHz LC Lowpass Filter
Request a Quote
Description
2000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz LC Lowpass Filter - AE2000L8872 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz LC Lowpass Filter
AE2000L8872
2000 MHz LC Lowpass Filter AE2000L8872
2000 MHz LC Lowpass Filter

2000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2000L8872
Product Name 2000 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

608 MHz LC Low Pass Filter - AE608L9201 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 608 MHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
513 MHz Lowpass Filter - AE513L8907 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details