Anatech Electronics, Inc. 30MHz LC Low pass filter AE30L9122

Description
30MHz LC Low pass filter
Request a Quote
Description
30MHz LC Low pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30MHz LC Low pass filter - AE30L9122 - Anatech Electronics, Inc.
Garfield, NJ, United States
30MHz LC Low pass filter
AE30L9122
30MHz LC Low pass filter AE30L9122
30MHz LC Low pass filter

30MHz LC Low pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE30L9122
Product Name 30MHz LC Low pass filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1000 MHz Suspended Stripline Low Pass Filter - AE1000SSL1032 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 to 1.5 dB
View Details
420 MHz Lowpass Filter - AE420L8961 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 420 MHz
Insertion Loss 0.6000 dB
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details