Anatech Electronics, Inc. 1000 MHz Suspended Stripline Low Pass Filter AE1000SSL1032

Description
1000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
1000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1000 MHz Suspended Stripline Low Pass Filter - AE1000SSL1032 - Anatech Electronics, Inc.
Garfield, NJ, United States
1000 MHz Suspended Stripline Low Pass Filter
AE1000SSL1032
1000 MHz Suspended Stripline Low Pass Filter AE1000SSL1032
1000 MHz Suspended Stripline Low Pass Filter

1000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000SSL1032
Product Name 1000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 1000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.5 MHz LC Lowpass Filter - AE1R5LL9348 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 0.3500 dB
Return Loss 18 dB
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
20000 MHz Suspended Stripline Low Pass Filter - AE20000SSL1025 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 20000 MHz
Insertion Loss 1 to 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details