Anatech Electronics, Inc.
0-30 MHz Lowpass Filter
AE30L8933
Description
0-30 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
0-30 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE30L8933 |
|
Product Name
|
0-30 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
30 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
1.7 MHz
Insertion Loss
0.4000 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1650 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Fc
0.6030 MHz
Insertion Loss
0.8000 dB
View Details