Anatech Electronics, Inc. 19500 MHz Suspended Substrate Low Pass Filter AE19500SSL1066

Description
19500 MHz Suspended Substrate Low Pass Filter
Request a Quote
Description
19500 MHz Suspended Substrate Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
19500 MHz Suspended Substrate Low Pass Filter - AE19500SSL1066 - Anatech Electronics, Inc.
Garfield, NJ, United States
19500 MHz Suspended Substrate Low Pass Filter
AE19500SSL1066
19500 MHz Suspended Substrate Low Pass Filter AE19500SSL1066
19500 MHz Suspended Substrate Low Pass Filter

19500 MHz Suspended Substrate Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE19500SSL1066
Product Name 19500 MHz Suspended Substrate Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
DC-400 MHz Lowpass Filter - AE400L9224 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Package Type Connectorized
View Details
10500 MHz Suspended Stripline Low Pass Filter - AE10500SSL1051 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10500 MHz
Insertion Loss 1 to 1.5 dB
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details