Anatech Electronics, Inc. 3000 MHz Suspended Stripline High pass Filter AE3000SSH6589

Description
3000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
3000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Suspended Stripline High pass Filter - AE3000SSH6589 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Suspended Stripline High pass Filter
AE3000SSH6589
3000 MHz Suspended Stripline High pass Filter AE3000SSH6589
3000 MHz Suspended Stripline High pass Filter

3000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000SSH6589
Product Name 3000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
1600-3000 MHz High Pass Filter - AE1600H9810 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 1600 MHz
Insertion Loss 3 dB
View Details