Anatech Electronics, Inc. 3000 MHz Strip-Line Low Pass Filter AE3000SLL1015

Description
3000 MHz Strip-Line Low Pass Filter
Request a Quote
Description
3000 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Strip-Line Low Pass Filter - AE3000SLL1015 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Strip-Line Low Pass Filter
AE3000SLL1015
3000 MHz Strip-Line Low Pass Filter AE3000SLL1015
3000 MHz Strip-Line Low Pass Filter

3000 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000SLL1015
Product Name 3000 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

24 MHz LC Lowpass Filter - AE24L8750 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 24 MHz
Insertion Loss 1.3 dB
View Details
150 MHz LC Low Pass Filter with SMA-F connectors - AE150L7836-SF - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 150 MHz
Insertion Loss 0.7500 dB
View Details
10 MHz Lowpass Filter - AE10L8931 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 10 MHz
Insertion Loss 0.5000 dB
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details