Anatech Electronics, Inc. 3000 MHz Strip-Line Low Pass Filter AE3000SLL1010

Description
3000 MHz Strip-Line Low Pass Filter
Request a Quote
Description
3000 MHz Strip-Line Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz Strip-Line Low Pass Filter - AE3000SLL1010 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz Strip-Line Low Pass Filter
AE3000SLL1010
3000 MHz Strip-Line Low Pass Filter AE3000SLL1010
3000 MHz Strip-Line Low Pass Filter

3000 MHz Strip-Line Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000SLL1010
Product Name 3000 MHz Strip-Line Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

400 MHz LC Lowpass Filter - AE400L9090 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Return Loss 15 dB
View Details
500 MHz LC Lowpass Filter - AE500LL9338 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 500 MHz
Insertion Loss 0.5000 dB
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
31-40 MHz Low Pass Filter - AE40L9267 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 40 MHz
Package Type solder pin
View Details