Anatech Electronics, Inc. 3000 MHz LC Lowpass Filter AE3000LL9316

Description
3000 MHz LC Lowpass Filter
Request a Quote
Description
3000 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000 MHz LC Lowpass Filter - AE3000LL9316 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000 MHz LC Lowpass Filter
AE3000LL9316
3000 MHz LC Lowpass Filter AE3000LL9316
3000 MHz LC Lowpass Filter

3000 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000LL9316
Product Name 3000 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-1900 MHz Low Pass Filter - AE1900L9249 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1900 MHz
Insertion Loss 1 dB
View Details
15 MHz Low Pass Filter - AE15L9171 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 15 MHz
Insertion Loss 2 dB
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details