Anatech Electronics, Inc. 2500 MHz Suspended Stripline High pass Filter AE2500SSH6587

Description
2500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
2500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2500 MHz Suspended Stripline High pass Filter - AE2500SSH6587 - Anatech Electronics, Inc.
Garfield, NJ, United States
2500 MHz Suspended Stripline High pass Filter
AE2500SSH6587
2500 MHz Suspended Stripline High pass Filter AE2500SSH6587
2500 MHz Suspended Stripline High pass Filter

2500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2500SSH6587
Product Name 2500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 2500 MHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
2380-2390 MHz Cavity Filter - AB2385B1000 - Anatech Electronics, Inc.
Specs
Fc 2385 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details