Anatech Electronics, Inc. 3000-18000 MHz LC High Pass Filter AE3000H9865

Description
3000-18000 MHz LC High Pass Filter
Request a Quote
Description
3000-18000 MHz LC High Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3000-18000 MHz LC High Pass Filter - AE3000H9865 - Anatech Electronics, Inc.
Garfield, NJ, United States
3000-18000 MHz LC High Pass Filter
AE3000H9865
3000-18000 MHz LC High Pass Filter AE3000H9865
3000-18000 MHz LC High Pass Filter

3000-18000 MHz LC High Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE3000H9865
Product Name 3000-18000 MHz LC High Pass Filter
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
2300-2400 MHz WiFi Cavity Band Pass Filter with TNC-F connectors - AB2350B490-TF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
4500 MHz Suspended Stripline High pass Filter - AE4500SSH6556 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4500 MHz
Insertion Loss 2 dB
View Details