Anatech Electronics, Inc. 285 MHz LC Lowpass Filter AE285L8698

Description
285 MHz LC Lowpass Filter
Request a Quote
Description
285 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
285 MHz LC Lowpass Filter - AE285L8698 - Anatech Electronics, Inc.
Garfield, NJ, United States
285 MHz LC Lowpass Filter
AE285L8698
285 MHz LC Lowpass Filter AE285L8698
285 MHz LC Lowpass Filter

285 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE285L8698
Product Name 285 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 285 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
2170 MHz LTE Frequency Band 1 Lowpass Filter - AE2170L9092-S - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2170 MHz
Insertion Loss 0.5000 dB
View Details
6500 MHz Suspended Stripline Low Pass Filter - AE6500SSL1024 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 6500 MHz
Insertion Loss 1 to 1.5 dB
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details