Anatech Electronics, Inc. 12000 MHz Suspended Substrate Low pass filter AE12000LL9318

Description
12000 MHz Suspended Substrate Low pass filter
Request a Quote
Description
12000 MHz Suspended Substrate Low pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12000 MHz Suspended Substrate Low pass filter - AE12000LL9318 - Anatech Electronics, Inc.
Garfield, NJ, United States
12000 MHz Suspended Substrate Low pass filter
AE12000LL9318
12000 MHz Suspended Substrate Low pass filter AE12000LL9318
12000 MHz Suspended Substrate Low pass filter

12000 MHz Suspended Substrate Low pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12000LL9318
Product Name 12000 MHz Suspended Substrate Low pass filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

2410 MHz WiFi Cavity Band Pass Filter - AB2410B1162 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 22000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
4900 MHz Absorptive Low Pass Filter - AE4900LL9332-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 4900 MHz
View Details