Anatech Electronics, Inc. 852 MHz LC Low Pass Filter AE852L6334

Description
852 MHz LC Low Pass Filter
Request a Quote
Description
852 MHz LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
852 MHz LC Low Pass Filter - AE852L6334 - Anatech Electronics, Inc.
Garfield, NJ, United States
852 MHz LC Low Pass Filter
AE852L6334
852 MHz LC Low Pass Filter AE852L6334
852 MHz LC Low Pass Filter

852 MHz LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE852L6334
Product Name 852 MHz LC Low Pass Filter
Filter Type Low Pass
Fc 852 MHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

2620-2690 MHz LTE Frequency Band 7 Cavity Band Pass Filter - AB2655B862 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2655 MHz
Bandwidth 70000 kHz
View Details
400 MHz LC Low Pass Filter - AE400L9179 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 0.3000 dB
View Details
16500 MHz Suspended Stripline Low Pass Filter - AE16500SSL1031 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 16500 MHz
Insertion Loss 1 to 2.5 dB
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details