Anatech Electronics, Inc. 2800 MHz Band Stop/Notch Filter AE2800N2240

Description
2800 MHz Band Stop/Notch Filter
Request a Quote
Description
2800 MHz Band Stop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2800 MHz Band Stop/Notch Filter - AE2800N2240 - Anatech Electronics, Inc.
Garfield, NJ, United States
2800 MHz Band Stop/Notch Filter
AE2800N2240
2800 MHz Band Stop/Notch Filter AE2800N2240
2800 MHz Band Stop/Notch Filter

2800 MHz Band Stop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2800N2240
Product Name 2800 MHz Band Stop/Notch Filter
Filter Type Band Reject
Fc 2800 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

333.25 MHz Bandstop/Notch Filter - AE333N2344 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 333 MHz
Return Loss 14 dB
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
5.8 GHz Bandstop/Notch Filter - AS5800N322 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 5800 MHz
Bandwidth 60000 kHz
View Details