Anatech Electronics, Inc. 276 MHz LC Lowpass Filter AE276LL9361

Description
276 MHz LC Lowpass Filter
Request a Quote
Description
276 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
276 MHz LC Lowpass Filter - AE276LL9361 - Anatech Electronics, Inc.
Garfield, NJ, United States
276 MHz LC Lowpass Filter
AE276LL9361
276 MHz LC Lowpass Filter AE276LL9361
276 MHz LC Lowpass Filter

276 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE276LL9361
Product Name 276 MHz LC Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
70 MHz LC Low Pass Filter - AE70L7834 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 70 MHz
Insertion Loss 0.8000 dB
View Details
1725-1820 MHz Cavity Band Pass Filter - AB1772B858 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 95000 kHz
View Details