Anatech Electronics, Inc. 260 MHz LC Lowpass Filter AE260L9099

Description
260 MHz LC Lowpass Filter
Request a Quote
Description
260 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
260 MHz LC Lowpass Filter - AE260L9099 - Anatech Electronics, Inc.
Garfield, NJ, United States
260 MHz LC Lowpass Filter
AE260L9099
260 MHz LC Lowpass Filter AE260L9099
260 MHz LC Lowpass Filter

260 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE260L9099
Product Name 260 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
1610 MHz Strip-Line Low Pass Filter - AE1610SSL1012 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1610 MHz
Insertion Loss 0.5000 dB
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details