Anatech Electronics, Inc. 260 MHz LC Lowpass Filter AE260L9096

Description
260 MHz LC Lowpass Filter
Request a Quote
Description
260 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
260 MHz LC Lowpass Filter - AE260L9096 - Anatech Electronics, Inc.
Garfield, NJ, United States
260 MHz LC Lowpass Filter
AE260L9096
260 MHz LC Lowpass Filter AE260L9096
260 MHz LC Lowpass Filter

260 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE260L9096
Product Name 260 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 260 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2200 MHz Low Pass Filter - AE2200L9289 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 2200 MHz
Insertion Loss -6 dB
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B795 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details