Anatech Electronics, Inc.
450 MHz Low Pass Filter
AE450L9178
Description
450 MHz Low Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
450 MHz Low Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE450L9178 |
|
Product Name
|
450 MHz Low Pass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
450 MHz
|
|
Insertion Loss
|
2.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1940 MHz
Bandwidth
410000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Low Pass
Insertion Loss
0.5000 dB
Package Type
Connectorized
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4475 MHz
Bandwidth
185000 kHz
View Details