Anatech Electronics, Inc. 2600 MHz Waveguide Band stop Filter AE2600WN2262

Description
2600 MHz Waveguide Band stop Filter
Request a Quote
Description
2600 MHz Waveguide Band stop Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2600 MHz Waveguide Band stop Filter - AE2600WN2262 - Anatech Electronics, Inc.
Garfield, NJ, United States
2600 MHz Waveguide Band stop Filter
AE2600WN2262
2600 MHz Waveguide Band stop Filter AE2600WN2262
2600 MHz Waveguide Band stop Filter

2600 MHz Waveguide Band stop Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE2600WN2262
Product Name 2600 MHz Waveguide Band stop Filter
Filter Type Band Reject
Fc 2600 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

70 MHz Bandstop/Notch Filter - AE70NS2067 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 70 MHz
Bandwidth 4000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
835 MHz Cavity Notch Filter - AE835NS2169 - Anatech Electronics, Inc.
Specs
Filter Type Band Reject
Fc 835 MHz
Bandwidth 20000 kHz
View Details
2390-2400 MHz Cavity Filter - AB2395B1001 - Anatech Electronics, Inc.
Specs
Fc 2395 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details